DIODE, ZENER, 0.3W, 5.1V, SOD323; Zener Voltage Nom:5.1V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX384 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 58T1391 |
| Product Name | Diode, Zener, 0.3W, 5.1V, Sod323; Zener Voltage Nom Nexperia |
| Package | SOD-323; SOD-323 |