Low-power voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
The diodes are available in the normalized E24 ±1 % (BZX384-A), ±2 % (BZX384-B) and approximately ±5 % (BZX384-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V.
Features and benefits
Applications
Zener Diode 18V 300mW ±2% Surface Mount SOD-323
Zener Diode 18V 300mW ±2% Surface Mount SOD-323
Zener Diode 18V 300mW ±2% Surface Mount SOD-323
DIODE ZENER 18V 300MW SOD323 Product overview: BZX384-B18,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384-B18,115 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026326-BZX384-B18,1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 50nA @ 12.6V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 45 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
DIODE ZENER 18V 300MW SOD323
DIODE ZENER 18V 300MW SOD323
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX384-B18,115 | 1727-BZX384-B18,115TR-ND | 287-BZX384-B18,115 | 1026326-BZX384-B18,115 | BZX384-B18,115 | BZX384-B18,115 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | 18V 300MW Zener Diode | Diodes - Zener - Single - BZX384-B18,115 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Diode Applications | Voltage Regulation | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| VF | 0.9000 to 9.00E-4 volts | |||||
| IF | 250 mA | |||||
| Tj | 150 C (302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |