Low-power voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
The diodes are available in the normalized E24 ±1 % (BZX384-A), ±2 % (BZX384-B) and approximately ±5 % (BZX384-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V.
Features and benefits
Applications
Zener Diode 15V ±2% Surface Mount SOD-323
DIODE ZENER 15V 300MW SOD323
DIODE ZENER 15V 300MW SOD323
ZENER DIODES ROHS COMPLIANT: YES
Zener Diodes BZX384-B15/SOD2/REEL
DIODE ZENER 15V SOD323
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX384-B15F | 1727-BZX384-B15FTR-ND | 28AK7259 | BZX384-B15F | BZX384-B15F |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Zener Diodes Rohs Compliant Nexperia | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Diode Applications | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | ||||
| IF | 250 mA | ||||
| Tj | 150 C (302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |