Low-power voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
The diodes are available in the normalized E24 ±1 % (BZX384-A), ±2 % (BZX384-B) and approximately ±5 % (BZX384-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V.
Features and benefits
Applications
Zener Diode 12V 300mW ±2% Surface Mount SOD-323
Zener Diode 12V 300mW ±2% Surface Mount SOD-323
Zener Diode 12V 300mW ±2% Surface Mount SOD-323
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026322-BZX384-B12,1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 25 Ohm
Family Name: BZX384-B12
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): UDZS12B R9G; UDZS12B RR; UDZS12B RRG; UDZS12B R9;
Introduction Date: April 01, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices
DIODE ZENER 12V 300MW SOD323
ZENER DIODE, 0.3W, 12V, SOD-323; Zener Voltage Vz Typ:12V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZX384 Series; Automotive RoHS Compliant: Yes
±2% Single 11.8V~12.2V 300mW 12V SOD-323 Zener Diodes ROHS
DIODE ZENER 12V 300MW SOD323
| Nexperia B.V. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX384-B12,115 | 1727-BZX384-B12,115CT-ND | 1026322-BZX384-B12,115 | BZX384-B12,115 | 78Y6313 | BZX384-B12,115 | BZX384-B12,115 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Diodes - Zener - Single - BZX384-B12,115 | Single Zener Diodes | Zener Diode, 0.3W, 12V, Sod-323; Zener Voltage Vz Typ Nexperia | Diodes >> Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Diode Applications | Voltage Regulation | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VF | 0.9000 to 9.00E-4 volts | ||||||
| IF | 250 mA | ||||||
| Tj | 150 C (302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) |