Zener Voltage Nom:10V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZX384 Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 15AC2237 |
| Product Name | Zener Voltage Nom Nexperia |
| Package | SOD-323; SOD-323 |