General-purpose Zener diode in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
BZX100A - Single Zener diode SOD 2-Pin Product overview: BZX100A,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX100A,115 can be used for catalog matching and distributor lookup.
Zener Diode 100V 310mW ±5% Surface Mount SOD-323F
Zener Diode 100V 310mW ±5% Surface Mount SOD-323F
Zener Diode 100V 310mW ±5% Surface Mount SOD-323F
Win Source Part Number: 1050353-BZX100A,115
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 310 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA
Current - Reverse Leakage @ Vr: 200 nA @ 76 V
Voltage - Zener (Nom) (Vz): 100 V
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323F
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Nexperia USA Inc.
Other Names: 568-6278-2-ND,568-62
Base Product Number: BZX100
DIODE ZENER 100V 310MW SOD323F
ZENER DIODE, AEC-Q101, 100V, SOD-323F; Zener Voltage Vz Typ:100V; Power Dissipation Pd:310mW; Diode Case Style:SOD-323F; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive RoHS Compliant: Yes
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX100A,115 | 287-BZX100A,115 | 1727-BZX100A,115TR-ND | 1050353-BZX100A,115 | BZX100A,115 | 84Y9861 |
| Product Name | Single Zener diode | Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, Aec-Q101, 100V, Sod-323F; Zener Voltage Vz Typ Nexperia |
| Package | SOD-323; SOD323F SOD323F | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323F | SOD-323; SOD-323F | ||
| RoHS Compliant | RoHS | RoHS | ||||
| PD | 1 milliwatts | 310 milliwatts | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) |