Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages.
The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V.
Features and benefits
Applications
DIODE ZENER 20V 1.3W DO41
Zener Diode 20V 1.3W ±5% Through Hole DO-41
Zener Diode, 20V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
DIODE ZENER 20V 1.3W DO41 Product overview: BZV85-C20,133 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV85-C20,133 can be used for catalog matching and distributor lookup.
ZENER DIODES ROHS COMPLIANT: YES
DIODE ZENER 20V 1.3W DO41
| Nexperia B.V. | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZV85-C20,133 | 1727-BZV85-C20,133CT-ND | BZV85-C20,133 | 287-BZV85-C20,133 | 28AK7209 | BZV85-C20,133 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | 20V 1.3W Zener Diode | Zener Diodes Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | |||
| Life Cycle Stage | Active | Active | ||||
| Package | SOD66 | Cut Tape (CT) | DO-41; DO-41 |