Nexperia B.V. Voltage regulator diodes BZV85-C20,113

Description
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes
Request a Quote Datasheet
Description
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZV85-C20,113 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZV85-C20,113
Voltage regulator diodes BZV85-C20,113
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes

Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages.

The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V.

Features and benefits

  • Total power dissipation: max. 1.3 W
  • Working voltage range: nominal 3.3 V to 75 V (E24 range)
  • Small hermetically sealed glass package
  • Tolerance series: approximately ±5 %
  • Non-repetitive peak reverse power dissipation: max. 60 W

Applications

  • Stabilization purposes
Supplier's Site Datasheet
Single Zener Diodes - 1727-7469-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-7469-2-ND
Single Zener Diodes 1727-7469-2-ND
Zener Diode 20V 1.3W ±5% Through Hole DO-41

Zener Diode 20V 1.3W ±5% Through Hole DO-41

Buy Now Datasheet
Diodes - Zener - Single - BZV85-C20,113 - 1026254-BZV85-C20,113 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZV85-C20,113
1026254-BZV85-C20,113
Diodes - Zener - Single - BZV85-C20,113 1026254-BZV85-C20,113
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1026254-BZV85-C20,11 3 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA Current - Reverse Leakage @ Vr: 50nA @ 14V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 24 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026254-BZV85-C20,113
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA
Current - Reverse Leakage @ Vr: 50nA @ 14V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 24 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing

Buy Now Datasheet
 - BZV85-C20,113 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 20V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 20V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
Zener Diodes Rohs Compliant Nexperia - 28AK7208 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
28AK7208
Zener Diodes Rohs Compliant Nexperia 28AK7208
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZV85-C20,113 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZV85-C20,113
Discrete Semiconductor Products - Diodes - Zener BZV85-C20,113
DIODE ZENER 20V 1.3W DO41

DIODE ZENER 20V 1.3W DO41

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZV85-C20,113 1727-7469-2-ND 1026254-BZV85-C20,113 BZV85-C20,113 28AK7208 BZV85-C20,113
Product Name Voltage regulator diodes Single Zener Diodes Diodes - Zener - Single - BZV85-C20,113 Zener Diodes Rohs Compliant Nexperia Discrete Semiconductor Products - Diodes - Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Active Active Active
Package DO-41; DO-41 SOD66 DO-41; DO-41
Unlock Full Specs
to access all available technical data

Similar Products

 - 1N4732A,133 - Rochester Electronics
Specs
Life Cycle Stage Active
Package SOD66
RoHS Compliant RoHS
View Details
4 suppliers
Dual Zener diodes - BZB84-C3V9,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
Voltage regulator diodes - BZT52-C3V9J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Dual Zener diodes - BZB84-B7V5,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers