Nexperia B.V. Voltage regulator diodes BZV85-C16,133

Description
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes
Request a Quote
Description
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages, with a total power dissipation of up to 1.3 W and a non-repetitive peak reverse power dissipation of 60 W. The series offers nominal working voltages from 3.3 V to 75 V in the E24 approximately -5 % tolerance range, and is suitable for stabilization applications.

Datasheet Summary
Powered by GS/AI

Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages, with a total power dissipation of up to 1.3 W and a non-repetitive peak reverse power dissipation of 60 W. The series offers nominal working voltages from 3.3 V to 75 V in the E24 approximately -5 % tolerance range, and is suitable for stabilization applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZV85-C16,133 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZV85-C16,133
Voltage regulator diodes BZV85-C16,133
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes

Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages.

The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V.

Features and benefits

  • Total power dissipation: max. 1.3 W
  • Working voltage range: nominal 3.3 V to 75 V (E24 range)
  • Small hermetically sealed glass package
  • Tolerance series: approximately ±5 %
  • Non-repetitive peak reverse power dissipation: max. 60 W

Applications

  • Stabilization purposes
Supplier's Site Datasheet
16V 1W Zener Diode - 287-BZV85-C16,133 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 1W Zener Diode
287-BZV85-C16,133
16V 1W Zener Diode 287-BZV85-C16,133
DIODE ZENER 16V 1W DO41 Product overview: BZV85-C16,133 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV85-C16,133 can be used for catalog matching and distributor lookup.

DIODE ZENER 16V 1W DO41 Product overview: BZV85-C16,133 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV85-C16,133 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367433-BZV85-C16,133 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367433-BZV85-C16,133
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367433-BZV85-C16,133
Win Source Part Number: 1367433-BZV85-C16,13 3 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: 200°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 Base Product Number: BZV85-C16 Mounting Type: Through Hole HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 1 V @ 50 mA Current - Reverse Leakage @ Vr: 50 nA @ 11 V Power - Max: 1 W Voltage - Zener (Nom) (Vz): 16 V Impedance (Max) (Zzt): 15 Ohms Product Status: Active

Win Source Part Number: 1367433-BZV85-C16,133
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: 200°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
Base Product Number: BZV85-C16
Mounting Type: Through Hole
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 1 V @ 50 mA
Current - Reverse Leakage @ Vr: 50 nA @ 11 V
Power - Max: 1 W
Voltage - Zener (Nom) (Vz): 16 V
Impedance (Max) (Zzt): 15 Ohms
Product Status: Active

Buy Now Datasheet
Single Zener Diodes - 1727-1931-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-1931-1-ND
Single Zener Diodes 1727-1931-1-ND
Zener Diode 16V 1W ±5% Through Hole DO-41

Zener Diode 16V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Single Zener Diodes - 1727-1931-3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-1931-3-ND
Single Zener Diodes 1727-1931-3-ND
Zener Diode 16V 1W ±5% Through Hole DO-41

Zener Diode 16V 1W ±5% Through Hole DO-41

Buy Now Datasheet
 - BZV85-C16,133 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 16V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 16V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
Single Zener Diodes - BZV85-C16,133 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZV85-C16,133
Single Zener Diodes BZV85-C16,133
DIODE ZENER 16V 1W DO41

DIODE ZENER 16V 1W DO41

Supplier's Site Datasheet
Zener Diode, 16V, 1W, Do-41/do-204Al Rohs Compliant Nexperia - 73AH9874 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 16V, 1W, Do-41/do-204Al Rohs Compliant Nexperia
73AH9874
Zener Diode, 16V, 1W, Do-41/do-204Al Rohs Compliant Nexperia 73AH9874
ZENER DIODE, 16V, 1W, DO-41/DO-204AL ROHS COMPLIANT: YES

ZENER DIODE, 16V, 1W, DO-41/DO-204AL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZV85-C16,133 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZV85-C16,133
Discrete Semiconductor Products - Diodes - Zener BZV85-C16,133
DIODE ZENER 16V 1W DO41

DIODE ZENER 16V 1W DO41

Supplier's Site
Diodes >> Zener Diodes - BZV85-C16,133 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZV85-C16,133
Diodes >> Zener Diodes BZV85-C16,133
±5% 1W 16V DO-41 Zener Diodes ROHS

±5% 1W 16V DO-41 Zener Diodes ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZV85-C16,133 287-BZV85-C16,133 1367433-BZV85-C16,133 1727-1931-1-ND BZV85-C16,133 BZV85-C16,133 73AH9874 BZV85-C16,133 BZV85-C16,133
Product Name Voltage regulator diodes 16V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Single Zener Diodes Single Zener Diodes Zener Diode, 16V, 1W, Do-41/do-204Al Rohs Compliant Nexperia Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package Cut Tape (CT) DO-204AL, DO-41, Axial SOD66 DO-204AL, DO-41, Axial; DO-41 DO-41; DO-41 DO-41
VZ 16 volts 16 volts 16 volts 16 volts 16 volts
ZZT 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data