Nexperia B.V. Voltage regulator diodes BZV85-C16,113

Description
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes
Request a Quote
Description
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages, with a total power dissipation of up to 1.3 W and a non-repetitive peak reverse power dissipation of up to 60 W, available in a nominal working voltage range of 3.3 V to 75 V with approximately ±5 % tolerance.

Datasheet Summary
Powered by GS/AI

Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages, with a total power dissipation of up to 1.3 W and a non-repetitive peak reverse power dissipation of up to 60 W, available in a nominal working voltage range of 3.3 V to 75 V with approximately ±5 % tolerance.

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZV85-C16,113 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZV85-C16,113
Voltage regulator diodes BZV85-C16,113
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes

Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages.

The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V.

Features and benefits

  • Total power dissipation: max. 1.3 W
  • Working voltage range: nominal 3.3 V to 75 V (E24 range)
  • Small hermetically sealed glass package
  • Tolerance series: approximately ±5 %
  • Non-repetitive peak reverse power dissipation: max. 60 W

Applications

  • Stabilization purposes
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZV85-C16,113CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZV85-C16,113CT-ND
Single Zener Diodes 1727-BZV85-C16,113CT-ND
DIODE ZENER 16V 1W DO41

DIODE ZENER 16V 1W DO41

Buy Now Datasheet
Single Zener Diodes - 1727-BZV85-C16,113TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZV85-C16,113TR-ND
Single Zener Diodes 1727-BZV85-C16,113TR-ND
Zener Diode 16V 1W ±5% Through Hole DO-41

Zener Diode 16V 1W ±5% Through Hole DO-41

Buy Now Datasheet
 - BZV85-C16,113 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 16V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 16V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
Zener Diodes Rohs Compliant Nexperia - 28AK7206 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
28AK7206
Zener Diodes Rohs Compliant Nexperia 28AK7206
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Newark, An Avnet Company
Product Category Diodes Diodes Zener Diodes Zener Diodes
Product Number BZV85-C16,113 1727-BZV85-C16,113CT-ND BZV85-C16,113 28AK7206
Product Name Voltage regulator diodes Single Zener Diodes Zener Diodes Rohs Compliant Nexperia
Diode Applications Voltage Regulation
Unlock Full Specs
to access all available technical data