Nexperia B.V. Voltage regulator diodes BZV85-C13,113

Description
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes
Request a Quote Datasheet
Description
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZV85-C13,113 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZV85-C13,113
Voltage regulator diodes BZV85-C13,113
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages. The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V. Features and benefits Total power dissipation: max. 1.3 W Working voltage range: nominal 3.3 V to 75 V (E24 range) Small hermetically sealed glass package Tolerance series: approximately ±5 % Non-repetitive peak reverse power dissipation: max. 60 W Applications Stabilization purposes

Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages.

The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V.

Features and benefits

  • Total power dissipation: max. 1.3 W
  • Working voltage range: nominal 3.3 V to 75 V (E24 range)
  • Small hermetically sealed glass package
  • Tolerance series: approximately ±5 %
  • Non-repetitive peak reverse power dissipation: max. 60 W

Applications

  • Stabilization purposes
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZV85-C13,113CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZV85-C13,113CT-ND
Single Zener Diodes 1727-BZV85-C13,113CT-ND
DIODE ZENER 13V 1.3W DO41

DIODE ZENER 13V 1.3W DO41

Buy Now Datasheet
Single Zener Diodes - 1727-BZV85-C13,113TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZV85-C13,113TR-ND
Single Zener Diodes 1727-BZV85-C13,113TR-ND
Zener Diode 13V 1.3W ±5% Through Hole DO-41

Zener Diode 13V 1.3W ±5% Through Hole DO-41

Buy Now Datasheet
Diodes - Zener - Single - BZV85-C13,113 - 1026250-BZV85-C13,113 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZV85-C13,113
1026250-BZV85-C13,113
Diodes - Zener - Single - BZV85-C13,113 1026250-BZV85-C13,113
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1026250-BZV85-C13,11 3 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA Current - Reverse Leakage @ Vr: 200nA @ 9.1V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026250-BZV85-C13,113
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA
Current - Reverse Leakage @ Vr: 200nA @ 9.1V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
13V 1.3W Zener Diode
287-BZV85-C13,113
13V 1.3W Zener Diode 287-BZV85-C13,113
DIODE ZENER 13V 1.3W DO41 Product overview: BZV85-C13,113 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV85-C13,113 can be used for catalog matching and distributor lookup.

DIODE ZENER 13V 1.3W DO41 Product overview: BZV85-C13,113 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV85-C13,113 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BZV85-C13,113 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 13V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 13V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZV85-C13,113 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZV85-C13,113
Discrete Semiconductor Products - Diodes - Zener BZV85-C13,113
DIODE ZENER 13V 1.3W DO41

DIODE ZENER 13V 1.3W DO41

Supplier's Site
Zener Diodes Rohs Compliant Nexperia - 28AK7203 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
28AK7203
Zener Diodes Rohs Compliant Nexperia 28AK7203
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site
Single Zener Diodes - BZV85-C13,113 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZV85-C13,113
Single Zener Diodes BZV85-C13,113
DIODE ZENER 13V 1.3W DO41

DIODE ZENER 13V 1.3W DO41

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZV85-C13,113 1727-BZV85-C13,113CT-ND 1026250-BZV85-C13,113 287-BZV85-C13,113 BZV85-C13,113 BZV85-C13,113 28AK7203 BZV85-C13,113
Product Name Voltage regulator diodes Single Zener Diodes Diodes - Zener - Single - BZV85-C13,113 13V 1.3W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Rohs Compliant Nexperia Single Zener Diodes
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Active Active Active
Package DO-41; DO-41 Tape & Reel (TR) SOD66 DO-41; DO-41 DO-204AL, DO-41, Axial; DO-41
Unlock Full Specs
to access all available technical data