Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages.
The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V.
Features and benefits
Applications
Zener Diode 11V 1.3W ±5% Through Hole DO-41
DIODE ZENER 11V 1.3W DO41
Win Source Part Number: 1367544-BZV85-C11,11
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Temperature Range - Operating: -65°C ~ 200°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Product Status: Active
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
Base Product Number: BZV85-C11
Mounting Type: Through Hole
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 1 V @ 50 mA
Current - Reverse Leakage @ Vr: 200 nA @ 7.7 V
Power - Max: 1.3 W
Voltage - Zener (Nom) (Vz): 11 V
Impedance (Max) (Zzt): 10 Ohms
Zener Diode, 11V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
ZENER DIODES ROHS COMPLIANT: YES
DIODE ZENER 11V 1.3W DO41
| Nexperia B.V. | DigiKey | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZV85-C11,113 | 1727-BZV85-C11,113TR-ND | 1367544-BZV85-C11,113 | BZV85-C11,113 | 28AK7200 | BZV85-C11,113 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Zener Diodes Rohs Compliant Nexperia | Single Zener Diodes | |
| Diode Applications | Voltage Regulation | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | |||
| Package | DO-204AL, DO-41, Axial | SOD66 | DO-204AL, DO-41, Axial; DO-41 |