Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages, available in the E24 approximately ±5% tolerance range with nominal working voltages from 3.3 V to 75 V. Total power dissipation is up to 1.3 W with leads kept at 55 °C, and non-repetitive peak reverse power dissipation is up to 60 W. Junction temperature rating is up to 200 °C.
Medium-power voltage regulator diodes in small hermetically sealed leaded SOD66 (DO-41) glass packages.
The diodes are available in the normalized E24 approximately ±5 % tolerance range. The series consists of 33 types with nominal working voltages from 3.6 V to 75 V.
Features and benefits
Applications
Zener Diode 10V 1.3W ±5% Through Hole DO-41
DIODE ZENER 10V 1.3W DO41
DIODE ZENER 10V 1.3W DO41
DIODE ZENER 10V 1.3W DO41
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZV85-C10,113 | 1727-BZV85-C10,113TR-ND | 509172 | BZV85-C10,113 | BZV85-C10,113 | 28AK7199 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes Rohs Compliant Nexperia |
| Diode Applications | Voltage Regulation | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | |||
| Package | Do-41 | DO-204AL, DO-41, Axial; DO-41 | DO-41; DO-41 | |||
| Pin Count | 2 |