Nexperia B.V. Voltage regulator diodes BZV55-C75,135

Description
Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Total power dissipation: ≤ 500 mW Two tolerance series: ±2 % and ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Low differential resistance Small hermetically sealed glass SMD package Applications General regulation functions
Request a Quote
Description
Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Total power dissipation: ≤ 500 mW Two tolerance series: ±2 % and ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Low differential resistance Small hermetically sealed glass SMD package Applications General regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Low-power voltage regulator diodes in small hermetically sealed glass SOD80C surface-mounted packages, offering a wide working voltage range from 2.4 V to 75 V with approximately ±5% tolerance for the BZV55-C series. The diodes have a non-repetitive peak reverse power dissipation of ≤40 W and a total power dissipation of ≤500 mW. The junction and storage temperature ranges are from −65 °C to +200 °C, with thermal resistance from junction to ambient of up to 380 K/W in free air.

Datasheet Summary
Powered by GS/AI

Low-power voltage regulator diodes in small hermetically sealed glass SOD80C surface-mounted packages, offering a wide working voltage range from 2.4 V to 75 V with approximately ±5% tolerance for the BZV55-C series. The diodes have a non-repetitive peak reverse power dissipation of ≤40 W and a total power dissipation of ≤500 mW. The junction and storage temperature ranges are from −65 °C to +200 °C, with thermal resistance from junction to ambient of up to 380 K/W in free air.

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZV55-C75,135 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZV55-C75,135
Voltage regulator diodes BZV55-C75,135
Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Total power dissipation: ≤ 500 mW Two tolerance series: ±2 % and ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Low differential resistance Small hermetically sealed glass SMD package Applications General regulation functions

Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V.

Features and benefits

  • Non-repetitive peak reverse power dissipation: ≤ 40 W
  • Total power dissipation: ≤ 500 mW
  • Two tolerance series: ±2 % and ±5 %
  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Low differential resistance
  • Small hermetically sealed glass SMD package

Applications

  • General regulation functions
Supplier's Site Datasheet
Singapore, Singapore
75V 500MW Zener Diode
287-BZV55-C75,135
75V 500MW Zener Diode 287-BZV55-C75,135
DIODE ZENER 75V 500MW LLDS Product overview: BZV55-C75,135 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV55-C75,135 can be used for catalog matching and distributor lookup.

DIODE ZENER 75V 500MW LLDS Product overview: BZV55-C75,135 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV55-C75,135 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367582-BZV55-C75,135 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367582-BZV55-C75,135
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367582-BZV55-C75,135
Win Source Part Number: 1367582-BZV55-C75,13 5 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -65°C ~ 200°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Package: Tape & Reel Product Status: Active Package / Case: DO-213AC, MINI-MELF, SOD-80 Supplier Device Package: LLDS; MiniMelf Base Product Number: BZV55-C75 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 52.5 V Power - Max: 500 mW Voltage - Zener (Nom) (Vz): 75 V Impedance (Max) (Zzt): 255 Ohms

Win Source Part Number: 1367582-BZV55-C75,135
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 200°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: DO-213AC, MINI-MELF, SOD-80
Supplier Device Package: LLDS; MiniMelf
Base Product Number: BZV55-C75
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 52.5 V
Power - Max: 500 mW
Voltage - Zener (Nom) (Vz): 75 V
Impedance (Max) (Zzt): 255 Ohms

Buy Now Datasheet
Single Zener Diodes - 1727-BZV55-C75,135TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZV55-C75,135TR-ND
Single Zener Diodes 1727-BZV55-C75,135TR-ND
Zener Diode 75V 500mW ±5% Surface Mount LLDS; MiniMelf

Zener Diode 75V 500mW ±5% Surface Mount LLDS; MiniMelf

Buy Now Datasheet
Single Zener Diodes - 1727-BZV55-C75,135CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZV55-C75,135CT-ND
Single Zener Diodes 1727-BZV55-C75,135CT-ND
DIODE ZENER 75V 500MW LLDS

DIODE ZENER 75V 500MW LLDS

Buy Now Datasheet
 - BZV55-C75,135 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 75V V(Z), 5%, 0.4W, Silicon, Unidirectional

Zener Diode, 75V V(Z), 5%, 0.4W, Silicon, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZV55-C75,135 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZV55-C75,135
Discrete Semiconductor Products - Diodes - Zener BZV55-C75,135
DIODE ZENER 75V 500MW LLDS

DIODE ZENER 75V 500MW LLDS

Supplier's Site
Zener Diodes Rohs Compliant Nexperia - 28AK7196 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
28AK7196
Zener Diodes Rohs Compliant Nexperia 28AK7196
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site
Single Zener Diodes - BZV55-C75,135 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZV55-C75,135
Single Zener Diodes BZV55-C75,135
DIODE ZENER 75V 500MW LLDS

DIODE ZENER 75V 500MW LLDS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZV55-C75,135 287-BZV55-C75,135 1367582-BZV55-C75,135 1727-BZV55-C75,135TR-ND BZV55-C75,135 BZV55-C75,135 28AK7196 BZV55-C75,135
Product Name Voltage regulator diodes 75V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Rohs Compliant Nexperia Single Zener Diodes
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS RoHS
Package Tape & Reel (TR) DO-213AC, MINI-MELF, SOD-80 SOD80 MiniMELF; MELF; LLDS; MiniMelf MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80
VZ 75 volts 75 volts 75 volts 75 volts
ZZT 255 ohms 255 ohms 255 ohms 255 ohms
Unlock Full Specs
to access all available technical data