Nexperia B.V. Voltage regulator diodes BZV55-C4V3,115

Description
Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Total power dissipation: ≤ 500 mW Two tolerance series: ±2 % and ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Low differential resistance Small hermetically sealed glass SMD package Applications General regulation functions
Request a Quote Datasheet
Description
Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Total power dissipation: ≤ 500 mW Two tolerance series: ±2 % and ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Low differential resistance Small hermetically sealed glass SMD package Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZV55-C4V3,115 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZV55-C4V3,115
Voltage regulator diodes BZV55-C4V3,115
Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Total power dissipation: ≤ 500 mW Two tolerance series: ±2 % and ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Low differential resistance Small hermetically sealed glass SMD package Applications General regulation functions

Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V.

Features and benefits

  • Non-repetitive peak reverse power dissipation: ≤ 40 W
  • Total power dissipation: ≤ 500 mW
  • Two tolerance series: ±2 % and ±5 %
  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Low differential resistance
  • Small hermetically sealed glass SMD package

Applications

  • General regulation functions
Supplier's Site Datasheet
 - BZV55-C4V3,115 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 4.3V V(Z), 5%, 0.4W, Silicon, Unidirectional

Zener Diode, 4.3V V(Z), 5%, 0.4W, Silicon, Unidirectional

Supplier's Site Datasheet
Single Zener Diodes - 1727-4971-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-4971-1-ND
Single Zener Diodes 1727-4971-1-ND
Zener Diode 4.3V 500mW ±5% Surface Mount LLDS; MiniMelf

Zener Diode 4.3V 500mW ±5% Surface Mount LLDS; MiniMelf

Buy Now Datasheet
Single Zener Diodes - 1727-4971-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-4971-6-ND
Single Zener Diodes 1727-4971-6-ND
Zener Diode 4.3V 500mW ±5% Surface Mount LLDS; MiniMelf

Zener Diode 4.3V 500mW ±5% Surface Mount LLDS; MiniMelf

Buy Now Datasheet
Single Zener Diodes - 1727-4971-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-4971-2-ND
Single Zener Diodes 1727-4971-2-ND
Zener Diode 4.3V 500mW ±5% Surface Mount LLDS; MiniMelf

Zener Diode 4.3V 500mW ±5% Surface Mount LLDS; MiniMelf

Buy Now Datasheet
Zener Diodes - 4845683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
4845683
Zener Diodes 4845683
4.3V Zener Diode BZV55-C4V3 500mW SOD80C

4.3V Zener Diode BZV55-C4V3 500mW SOD80C

Supplier's Site
DIODE ZENER 4.3V 500MW SOD80C - 554-BZV55-C4V3,115 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 4.3V 500MW SOD80C
554-BZV55-C4V3,115
DIODE ZENER 4.3V 500MW SOD80C 554-BZV55-C4V3,115
DIODE ZENER 4.3V 500MW SOD80C

DIODE ZENER 4.3V 500MW SOD80C

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey RS Components, Ltd. Utmel Electronic Limited
Product Category Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number BZV55-C4V3,115 BZV55-C4V3,115 1727-4971-1-ND 4845683 554-BZV55-C4V3,115
Product Name Voltage regulator diodes Single Zener Diodes Zener Diodes DIODE ZENER 4.3V 500MW SOD80C
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active
Package SOD80 Minimelf MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80
Unlock Full Specs
to access all available technical data