Nexperia B.V. Zener Diode, Full Reel; Zener Voltage Nom Nexperia BZV55-C33,115.

Description
ZENER DIODE, FULL REEL; Zener Voltage Nom:33V; Power Dissipation:500mW; Diode Case Style:SOD-80C; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Surface Mount; Product Range:BZV55 Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, FULL REEL; Zener Voltage Nom:33V; Power Dissipation:500mW; Diode Case Style:SOD-80C; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Surface Mount; Product Range:BZV55 Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, Full Reel; Zener Voltage Nom Nexperia - 27AC1188 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Full Reel; Zener Voltage Nom Nexperia
27AC1188
Zener Diode, Full Reel; Zener Voltage Nom Nexperia 27AC1188
ZENER DIODE, FULL REEL; Zener Voltage Nom:33V; Power Dissipation:500mW; Diode Case Style:SOD-80C; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Surface Mount; Product Range:BZV55 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, FULL REEL; Zener Voltage Nom:33V; Power Dissipation:500mW; Diode Case Style:SOD-80C; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Surface Mount; Product Range:BZV55 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 27AC1188
Product Name Zener Diode, Full Reel; Zener Voltage Nom Nexperia
Package SOD-80C; SOD-80
Unlock Full Specs
to access all available technical data