Zener Voltage Vz Typ:30V; Power Dissipation Pd:400mW; Diode Case Style:SOD-80C; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:BZV55 Series; Automotive Qualification Standard:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 23AC2940 |
| Product Name | Zener Voltage Vz Typ Nexperia |
| Package | SOD-80C; SOD-80 |