Low-power voltage regulator diodes in small hermetically sealed glass SOD80C surface-mounted packages, with a nominal working voltage range of 2.4 V to 75 V and tolerance options of ±2% (BZV55-B) or approximately ±5% (BZV55-C). The device has a total power dissipation of ≤500 mW and a non-repetitive peak reverse power dissipation of ≤40 W. The junction and storage temperature range is -65 °C to +200 °C.
Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V.
Features and benefits
Applications
Zener Diode, 2.4V V(Z), 5%, 0.4W, Silicon, Unidirectional
Zener Diode 2.4V 500mW ±5% Surface Mount LLDS; MiniMelf
Zener Diode 2.4V 500mW ±5% Surface Mount LLDS; MiniMelf
Zener Diode 2.4V 500mW ±5% Surface Mount LLDS; MiniMelf
DIODE ZENER 2.4V 500MW LLDS
±5% 500mW 2.4V MiniMELF Zener Diodes ROHS
NEXPERIA BZV55-C2V4 - ZENER DIOD
| Nexperia B.V. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZV55-C2V4,115 | BZV55-C2V4,115 | 1727-4967-6-ND | BZV55-C2V4,115 | BZV55-C2V4,115 | BZV55-C2V4,115 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Diodes >> Zener Diodes | Single Zener Diodes | |
| Diode Applications | Voltage Regulation | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Life Cycle Stage | Active | Active | ||||
| Package | SOD80 | MiniMELF; MELF; LLDS; MiniMelf | MiniMELF | MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 | ||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) |