Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V.
Features and benefits
Applications
Zener Diode 24V 500mW ±5% Surface Mount LLDS; MiniMelf
Zener Diode 24V 500mW ±5% Surface Mount LLDS; MiniMelf
Zener Diode 24V 500mW ±5% Surface Mount LLDS; MiniMelf
Zener Diode, 24V V(Z), 5%, 0.4W, Silicon, Unidirectional
Zener Diode,500mW,24V,BZV5
Zener Diode,500mW,24V,BZV5
DIODE ZENER 24V 500MW LLDS
DIODE ZENER 24V 500MW LLDS
Zener Single Diode, 24 V, 500 mW, SOD-80C, 5 %, 2, 200 C RoHS Compliant: Yes
Zener Single Diode, 24 V, 500 mW, SOD-80C, 5 %, 2, 200 C RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | Rochester Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZV55-C24,115 | 1727-1629-1-ND | BZV55-C24,115 | 508664 | BZV55-C24,115 | BZV55-C24,115 | 96K7269 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Single Diode, 24 V, 500 Mw, Sod-80C, 5 %, 2, 200 C Rohs Compliant Nexperia | |
| Diode Applications | Voltage Regulation | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ||||
| Life Cycle Stage | Active | Active | |||||
| Package | SOD80 | Minimelf | MiniMELF; MELF; LLDS; MiniMelf | MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 |