Nexperia B.V. Voltage regulator diodes BZV55-C20,115

Description
Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Total power dissipation: ≤ 500 mW Two tolerance series: ±2 % and ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Low differential resistance Small hermetically sealed glass SMD package Applications General regulation functions
Request a Quote
Description
Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Total power dissipation: ≤ 500 mW Two tolerance series: ±2 % and ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Low differential resistance Small hermetically sealed glass SMD package Applications General regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Low-power voltage regulator diodes in small hermetically sealed glass SOD80C surface-mounted packages, available in ±2% (BZV55-B) and ±5% (BZV55-C) tolerance versions with nominal working voltages from 2.4 V to 75 V. The device has a non-repetitive peak reverse power dissipation of 40 W, a total power dissipation of 500 mW, and operates with a junction temperature range of -65 °C to +200 °C. Reverse current is rated up to 200 nA at 7 V for the BZV55-C20 type. Forward voltage is specified at 0.9 V maximum at 10 mA.

Datasheet Summary
Powered by GS/AI

Low-power voltage regulator diodes in small hermetically sealed glass SOD80C surface-mounted packages, available in ±2% (BZV55-B) and ±5% (BZV55-C) tolerance versions with nominal working voltages from 2.4 V to 75 V. The device has a non-repetitive peak reverse power dissipation of 40 W, a total power dissipation of 500 mW, and operates with a junction temperature range of -65 °C to +200 °C. Reverse current is rated up to 200 nA at 7 V for the BZV55-C20 type. Forward voltage is specified at 0.9 V maximum at 10 mA.

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZV55-C20,115 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZV55-C20,115
Voltage regulator diodes BZV55-C20,115
Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Total power dissipation: ≤ 500 mW Two tolerance series: ±2 % and ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Low differential resistance Small hermetically sealed glass SMD package Applications General regulation functions

Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V.

Features and benefits

  • Non-repetitive peak reverse power dissipation: ≤ 40 W
  • Total power dissipation: ≤ 500 mW
  • Two tolerance series: ±2 % and ±5 %
  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Low differential resistance
  • Small hermetically sealed glass SMD package

Applications

  • General regulation functions
Supplier's Site Datasheet
Zener Diodes - 788564P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
788564P
Zener Diodes 788564P
20V Zener diode,BZV55C20 400mW

20V Zener diode,BZV55C20 400mW

Supplier's Site
Zener Diodes - 788564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
788564
Zener Diodes 788564
20V Zener Diode BZV55-C20 500mW SOD80C

20V Zener Diode BZV55-C20 500mW SOD80C

Supplier's Site
Zener Diodes - 1661451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1661451
Zener Diodes 1661451
20V Zener Diode BZV55-C20 500mW SOD80C

20V Zener Diode BZV55-C20 500mW SOD80C

Supplier's Site
 - BZV55-C20,115 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 20V V(Z), 5%, 0.4W, Silicon, Unidirectional

Zener Diode, 20V V(Z), 5%, 0.4W, Silicon, Unidirectional

Supplier's Site Datasheet
Single Zener Diodes - 1727-6224-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-6224-6-ND
Single Zener Diodes 1727-6224-6-ND
Zener Diode 20V 500mW ±5% Surface Mount LLDS; MiniMelf

Zener Diode 20V 500mW ±5% Surface Mount LLDS; MiniMelf

Buy Now Datasheet
Single Zener Diodes - 1727-6224-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-6224-1-ND
Single Zener Diodes 1727-6224-1-ND
Zener Diode 20V 500mW ±5% Surface Mount LLDS; MiniMelf

Zener Diode 20V 500mW ±5% Surface Mount LLDS; MiniMelf

Buy Now Datasheet
Single Zener Diodes - 1727-6224-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-6224-2-ND
Single Zener Diodes 1727-6224-2-ND
Zener Diode 20V 500mW ±5% Surface Mount LLDS; MiniMelf

Zener Diode 20V 500mW ±5% Surface Mount LLDS; MiniMelf

Buy Now Datasheet
DIODE ZENER 20V 500MW LLDS

DIODE ZENER 20V 500MW LLDS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZV55-C20,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZV55-C20,115
Discrete Semiconductor Products - Diodes - Zener BZV55-C20,115
DIODE ZENER 20V 500MW LLDS

DIODE ZENER 20V 500MW LLDS

Supplier's Site

Technical Specifications

  Nexperia B.V. RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number BZV55-C20,115 788564P 788564 BZV55-C20,115 1727-6224-6-ND BZV55-C20,115 BZV55-C20,115
Product Name Voltage regulator diodes Zener Diodes Zener Diodes Single Zener Diodes Diodes Discrete Semiconductor Products - Diodes - Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS RoHS
Package SOD-80; SOD-80 Minimelf SOD80 MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 MiniMELF; MELF; LLDS; MiniMelf
Pin Count 2
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data