Nexperia B.V. Voltage regulator diodes BZV55-C18,135

Description
Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Total power dissipation: ≤ 500 mW Two tolerance series: ±2 % and ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Low differential resistance Small hermetically sealed glass SMD package Applications General regulation functions
Request a Quote Datasheet
Description
Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Total power dissipation: ≤ 500 mW Two tolerance series: ±2 % and ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Low differential resistance Small hermetically sealed glass SMD package Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZV55-C18,135 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZV55-C18,135
Voltage regulator diodes BZV55-C18,135
Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Total power dissipation: ≤ 500 mW Two tolerance series: ±2 % and ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Low differential resistance Small hermetically sealed glass SMD package Applications General regulation functions

Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V.

Features and benefits

  • Non-repetitive peak reverse power dissipation: ≤ 40 W
  • Total power dissipation: ≤ 500 mW
  • Two tolerance series: ±2 % and ±5 %
  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Low differential resistance
  • Small hermetically sealed glass SMD package

Applications

  • General regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-6392-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-6392-1-ND
Single Zener Diodes 1727-6392-1-ND
Zener Diode 18V 500mW ±5% Surface Mount LLDS; MiniMelf

Zener Diode 18V 500mW ±5% Surface Mount LLDS; MiniMelf

Buy Now Datasheet
Single Zener Diodes - 1727-6392-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-6392-2-ND
Single Zener Diodes 1727-6392-2-ND
Zener Diode 18V 500mW ±5% Surface Mount LLDS; MiniMelf

Zener Diode 18V 500mW ±5% Surface Mount LLDS; MiniMelf

Buy Now Datasheet
Single Zener Diodes - 1727-6392-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-6392-6-ND
Single Zener Diodes 1727-6392-6-ND
Zener Diode 18V 500mW ±5% Surface Mount LLDS; MiniMelf

Zener Diode 18V 500mW ±5% Surface Mount LLDS; MiniMelf

Buy Now Datasheet
 - BZV55-C18,135 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 17.95V V(Z), 5%, 0.4W, Silicon, Unidirectional

Zener Diode, 17.95V V(Z), 5%, 0.4W, Silicon, Unidirectional

Supplier's Site Datasheet
DIODE ZENER 18V 500MW LLDS

DIODE ZENER 18V 500MW LLDS

Supplier's Site Datasheet
Zener Diodes Rohs Compliant Nexperia - 28AK7179 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
28AK7179
Zener Diodes Rohs Compliant Nexperia 28AK7179
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZV55-C18,135 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZV55-C18,135
Discrete Semiconductor Products - Diodes - Zener BZV55-C18,135
DIODE ZENER 18V 500MW LLDS

DIODE ZENER 18V 500MW LLDS

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZV55-C18,135 1727-6392-1-ND BZV55-C18,135 BZV55-C18,135 28AK7179 BZV55-C18,135
Product Name Voltage regulator diodes Single Zener Diodes Diodes Zener Diodes Rohs Compliant Nexperia Discrete Semiconductor Products - Diodes - Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data