Nexperia B.V. Diodes >> Zener Diodes BZV55-C15

Description
±5% Single 13.8V~15.6V 500mW SOD-80C Zener Diodes ROHS
Datasheet
Description
±5% Single 13.8V~15.6V 500mW SOD-80C Zener Diodes ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes >> Zener Diodes - BZV55-C15 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZV55-C15
Diodes >> Zener Diodes BZV55-C15
±5% Single 13.8V~15.6V 500mW SOD-80C Zener Diodes ROHS

±5% Single 13.8V~15.6V 500mW SOD-80C Zener Diodes ROHS

Supplier's Site Datasheet
Zener Diode, 500Mw, 15.6V, Sod-80C; Zener Voltage Nom Nexperia - 96K7262 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 15.6V, Sod-80C; Zener Voltage Nom Nexperia
96K7262
Zener Diode, 500Mw, 15.6V, Sod-80C; Zener Voltage Nom Nexperia 96K7262
ZENER DIODE, 500mW, 15.6V, SOD-80C; Zener Voltage Nom:15V; Power Dissipation:500mW; Diode Case Style:SOD-80C; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 15.6V, SOD-80C; Zener Voltage Nom:15V; Power Dissipation:500mW; Diode Case Style:SOD-80C; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes
Product Number BZV55-C15 96K7262
Product Name Diodes >> Zener Diodes Zener Diode, 500Mw, 15.6V, Sod-80C; Zener Voltage Nom Nexperia
Package SOD-80 SOD-80C; SOD-80
RoHS Compliant RoHS RoHS
VZ 13.8 to 15.6 volts
ZZT 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C3V0X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 1220903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details