Low-power voltage regulator diodes in small hermetically sealed glass SOD80C surface-mounted packages, available in a nominal voltage range from 2.4 V to 75 V with approximately ±5 % tolerance for the BZV55-C series. The device has a non-repetitive peak reverse power dissipation of ≤40 W, a total power dissipation of ≤500 mW, and a maximum junction temperature of +200 °C. Forward voltage at 10 mA is ≤0.9 V, and reverse current at the nominal voltage is ≤200 nA for the BZV55-C10 variant. Thermal resistance from junction to ambient is 380 K/W in free air when mounted on a ceramic substrate.
Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V.
Features and benefits
Applications
Zener Diode, 10V V(Z), 5%, 0.4W, Silicon, Unidirectional
Zener Diode 10V 500mW ±5% Surface Mount LLDS; MiniMelf
Zener Diode 10V 500mW ±5% Surface Mount LLDS; MiniMelf
Zener Diode 10V 500mW ±5% Surface Mount LLDS; MiniMelf
10V Zener Diode BZV55-C10 500mW SOD80C
10V Zener Diode BZV55-C10 500mW SOD80C
Zener Diode Single 10V 5% 20Ohm 500mW 2-Pin Mini-MELF T/R Product overview: BZV55-C10,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 20Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 20Ohm, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV55-C10,115 can be used for catalog matching and distributor lookup.
DIODE ZENER 10V 500MW LLDS
DIODE ZENER 10V 500MW LLDS
ZENER SINGLE DIODE, 10V, 5%, SOD-80C; Zener Voltage Nom:10V; Power Dissipation:500mW; Diode Case Style:SOD-80C; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Surface Mount; Product Range:BZV55 Series RoHS Compliant: Yes
| Nexperia B.V. | Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZV55-C10,115 | BZV55-C10,115 | 1727-4959-1-ND | 788508P | 788508 | 287-BZV55-C10,115 | BZV55-C10,115 | BZV55-C10,115 | 96K7260 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Zener Diodes | Zener Diodes | 10V 20Ohm 500mW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Single Diode, 10V, 5%, Sod-80C; Zener Voltage Nom Nexperia | |
| Diode Applications | Voltage Regulation | ||||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Life Cycle Stage | Active | Active | |||||||
| Package | SOD80 | SOD-80; SOD-80 | Minimelf | MiniMELF; MELF; LLDS; MiniMelf | MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 | SOD-80C; SOD-80 | |||
| Tj | -65 to 200 C (-85 to 392 F) | -65 C (-85 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) |