Low-power voltage regulator diodes in small hermetically sealed glass SOD80C surface-mounted packages, with a nominal working voltage of 7.5 V and a tolerance of ±2%. The device has a non-repetitive peak reverse power dissipation of 40 W and a total power dissipation of 500 mW. It operates within a junction and storage temperature range of -65 °C to +200 °C. The cathode is identified by a marking band.
Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V.
Features and benefits
Applications
DIODE ZENER 7.5V 500MW LLDS
Zener Diode 7.5V 500mW ±2% Surface Mount LLDS; MiniMelf
DIODE ZENER 7.5V 500MW LLDS
DIODE ZENER 7.5V 500MW LLDS Product overview: BZV55-B7V5,135 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV55-B7V5,135 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026183-BZV55-B7V5,1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 5V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: SOD-80C
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
ZENER DIODES ROHS COMPLIANT: YES
DIODE ZENER 7.5V 500MW LLDS
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZV55-B7V5,135 | 1727-BZV55-B7V5,135CT-ND | 287-BZV55-B7V5,135 | 1026183-BZV55-B7V5,135 | 28AK7173 | BZV55-B7V5,135 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | 7.5V 500MW Zener Diode | Diodes - Zener - Single - BZV55-B7V5,135 | Zener Diodes Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener |
| Diode Applications | Voltage Regulation | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ||
| Package | Tape & Reel (TR) | SOD-80C; SOD-80 | MiniMELF; MELF; LLDS; MiniMelf | |||
| VZ | 7.5 volts | 7.5 volts | 7.5 volts |