Nexperia B.V. Voltage regulator diodes BZV55-B6V2,115

Description
Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Total power dissipation: ≤ 500 mW Two tolerance series: ±2 % and ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Low differential resistance Small hermetically sealed glass SMD package Applications General regulation functions
Request a Quote
Description
Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Total power dissipation: ≤ 500 mW Two tolerance series: ±2 % and ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Low differential resistance Small hermetically sealed glass SMD package Applications General regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Voltage regulator diodes in a small hermetically sealed glass SOD80C surface-mounted package, with a nominal working voltage of 6.2 V and a tolerance of ±2%. The device has a total power dissipation of ≤500 mW and a non-repetitive peak reverse power dissipation of ≤40 W. The junction and storage temperature range is from −65 °C to +200 °C. The forward voltage at 10 mA is ≤0.9 V, and the reverse current at 4 V is ≤3 μA.

Datasheet Summary
Powered by GS/AI

Voltage regulator diodes in a small hermetically sealed glass SOD80C surface-mounted package, with a nominal working voltage of 6.2 V and a tolerance of ±2%. The device has a total power dissipation of ≤500 mW and a non-repetitive peak reverse power dissipation of ≤40 W. The junction and storage temperature range is from −65 °C to +200 °C. The forward voltage at 10 mA is ≤0.9 V, and the reverse current at 4 V is ≤3 μA.

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZV55-B6V2,115 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZV55-B6V2,115
Voltage regulator diodes BZV55-B6V2,115
Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Total power dissipation: ≤ 500 mW Two tolerance series: ±2 % and ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Low differential resistance Small hermetically sealed glass SMD package Applications General regulation functions

Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V.

Features and benefits

  • Non-repetitive peak reverse power dissipation: ≤ 40 W
  • Total power dissipation: ≤ 500 mW
  • Two tolerance series: ±2 % and ±5 %
  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Low differential resistance
  • Small hermetically sealed glass SMD package

Applications

  • General regulation functions
Supplier's Site Datasheet
 - BZV55-B6V2,115 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 6.2V V(Z), 2%, 0.4W, Silicon, Unidirectional

Zener Diode, 6.2V V(Z), 2%, 0.4W, Silicon, Unidirectional

Supplier's Site Datasheet
Diodes - Zener - Single - BZV55-B6V2,115 - 1026179-BZV55-B6V2,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZV55-B6V2,115
1026179-BZV55-B6V2,115
Diodes - Zener - Single - BZV55-B6V2,115 1026179-BZV55-B6V2,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1026179-BZV55-B6V2,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: SOD-80C Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026179-BZV55-B6V2,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 4V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: SOD-80C
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diodes - 4843261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
4843261
Zener Diodes 4843261
6.2V Zener Diode BZV55-B6V2 500mW SOD80C

6.2V Zener Diode BZV55-B6V2 500mW SOD80C

Supplier's Site
Zener Diodes - 1660505 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1660505
Zener Diodes 1660505
6.2V Zener Diode BZV55-B6V2 500mW SOD80C

6.2V Zener Diode BZV55-B6V2 500mW SOD80C

Supplier's Site
Single Zener Diodes - 1727-4957-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-4957-1-ND
Single Zener Diodes 1727-4957-1-ND
Zener Diode 6.2V 500mW ±2% Surface Mount LLDS; MiniMelf

Zener Diode 6.2V 500mW ±2% Surface Mount LLDS; MiniMelf

Buy Now Datasheet
Single Zener Diodes - 1727-4957-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-4957-2-ND
Single Zener Diodes 1727-4957-2-ND
Zener Diode 6.2V 500mW ±2% Surface Mount LLDS; MiniMelf

Zener Diode 6.2V 500mW ±2% Surface Mount LLDS; MiniMelf

Buy Now Datasheet
Single Zener Diodes - 1727-4957-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-4957-6-ND
Single Zener Diodes 1727-4957-6-ND
Zener Diode 6.2V 500mW ±2% Surface Mount LLDS; MiniMelf

Zener Diode 6.2V 500mW ±2% Surface Mount LLDS; MiniMelf

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZV55-B6V2,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZV55-B6V2,115
Discrete Semiconductor Products - Diodes - Zener BZV55-B6V2,115
DIODE ZENER 6.2V 500MW LLDS

DIODE ZENER 6.2V 500MW LLDS

Supplier's Site
Single Zener Diodes - BZV55-B6V2,115 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZV55-B6V2,115
Single Zener Diodes BZV55-B6V2,115
DIODE ZENER 6.2V 500MW LLDS

DIODE ZENER 6.2V 500MW LLDS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics Win Source Electronics RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number BZV55-B6V2,115 BZV55-B6V2,115 1026179-BZV55-B6V2,115 4843261 1727-4957-1-ND BZV55-B6V2,115 BZV55-B6V2,115
Product Name Voltage regulator diodes Diodes - Zener - Single - BZV55-B6V2,115 Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS
Life Cycle Stage Active Active Active
Package SOD80 SOD-80C; SOD-80 Minimelf MiniMELF; MELF; LLDS; MiniMelf MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80
VZ 6.2 volts 6.2 volts 6.2 volts
Unlock Full Specs
to access all available technical data