Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V.
Features and benefits
Applications
Zener Diode 68V 500mW ±2% Surface Mount LLDS; MiniMelf
DIODE ZENER 68V 500MW LLDS
DIODE ZENER 68V 500MW LLDS
Zener Diode, 68V V(Z), 2%, 0.4W, Silicon, Unidirectional
ZENER DIODES ROHS COMPLIANT: YES
DIODE ZENER 68V 500MW LLDS
| Nexperia B.V. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZV55-B68,115 | 1727-BZV55-B68,115TR-ND | BZV55-B68,115 | 28AK7171 | BZV55-B68,115 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Zener Diodes Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | |||
| Life Cycle Stage | Active | Active |