Low-power voltage regulator diodes in small hermetically sealed glass SOD80C surface-mounted packages, available in ±2% (BZV55-B) and ±5% (BZV55-C) tolerance ranges with nominal working voltages from 2.4 V to 75 V. The device has a non-repetitive peak reverse power dissipation of 40 W, a total power dissipation of 500 mW, and operates with a junction temperature range of -65 °C to +200 °C.
Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V.
Features and benefits
Applications
DIODE ZENER 5.6V 500MW LLDS
DIODE ZENER 5.6V 500MW LLDS
Zener Diode 5.6V 500mW ±2% Surface Mount LLDS; MiniMelf
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026176-BZV55-B5V6,1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 2V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: SOD-80C
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
ZENER DIODES ROHS COMPLIANT: YES
DIODE ZENER 5.6V 500MW LLDS
| Nexperia B.V. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZV55-B5V6,135 | 1727-BZV55-B5V6,135DKR-ND | 1026176-BZV55-B5V6,135 | 28AK7169 | BZV55-B5V6,135 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Diodes - Zener - Single - BZV55-B5V6,135 | Zener Diodes Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener |
| Diode Applications | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ||
| Life Cycle Stage | Active | Active | |||
| Package | SOD-80C; SOD-80 | MiniMELF; MELF; LLDS; MiniMelf |