VOLTAGE REGULATOR DIODE, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:400mW; Diode Case Style:SOD-80C; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Surface Mount; Product Range:BZV55 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 25AC6475 |
| Product Name | Voltage Regulator Diode, Full Reel; Zener Voltage Nom Nexperia |
| Package | SOD-80C; SOD-80 |