Low-power voltage regulator diodes in small hermetically sealed glass SOD80C surface-mounted packages, available in ±2% (BZV55-B) and ±5% (BZV55-C) tolerance ranges, with nominal working voltages from 2.4 V to 75 V. The device has a total power dissipation of ≤500 mW and non-repetitive peak reverse power dissipation of ≤40 W. Thermal resistance from junction to ambient is ≤380 K/W in free air. The cathode is indicated by a marking band.
Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V.
Features and benefits
Applications
Zener Diode 5.1V 500mW ±2% Surface Mount LLDS; MiniMelf
Zener Diode 5.1V 500mW ±2% Surface Mount LLDS; MiniMelf
Zener Diode 5.1V 500mW ±2% Surface Mount LLDS; MiniMelf
Zener Diode,500mW,5.1V,BZV
Zener Diode,500mW,5.1V,BZV
DIODE ZENER 5.1V 500MW LLDS
±2% Single 5V~5.2V 500mW 5.1V MiniMELF Zener Diodes ROHS
DIODE ZENER 5.1V 500MW LLDS
| Nexperia B.V. | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZV55-B5V1,115 | 1727-4955-2-ND | 508674 | BZV55-B5V1,115 | BZV55-B5V1,115 | BZV55-B5V1,115 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Diodes >> Zener Diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | |||
| Package | Minimelf | MiniMELF; MELF; LLDS; MiniMelf | MiniMELF | MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 | ||
| Pin Count | 2 |