Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V.
Features and benefits
Applications
Zener Diode, 4.3V V(Z), 2%, 0.4W, Silicon, Unidirectional
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026169-BZV55-B4V3,1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: SOD-80C
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Zener Diode 4.3V 500mW ±2% Surface Mount LLDS; MiniMelf
Zener Diode 4.3V 500mW ±2% Surface Mount LLDS; MiniMelf
Zener Diode 4.3V 500mW ±2% Surface Mount LLDS; MiniMelf
ZENER DIODE, 4.3V, 0.4W, SOD-80C; Zener Voltage Vz Typ:4.3V; Power Dissipation Pd:400mW; Diode Case Style:SOD-80C; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:BZV55 Series; Automotive RoHS Compliant: Yes
DIODE ZENER 4.3V 500MW LLDS
| Nexperia B.V. | Rochester Electronics | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZV55-B4V3,115 | BZV55-B4V3,115 | 1026169-BZV55-B4V3,115 | 1727-1626-2-ND | 32AC6799 | BZV55-B4V3,115 |
| Product Name | Voltage regulator diodes | Diodes - Zener - Single - BZV55-B4V3,115 | Single Zener Diodes | Zener Diode, 4.3V, 0.4W, Sod-80C; Zener Voltage Vz Typ Nexperia | Single Zener Diodes | |
| Diode Applications | Voltage Regulation | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Life Cycle Stage | Active | Active | ||||
| Package | SOD80 | SOD-80C; SOD-80 | SOD-80C; SOD-80 | MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 | ||
| VZ | 4.3 volts | 4.3 volts | 4.3 volts |