Low-power voltage regulator diodes in a small hermetically sealed glass SOD80C surface-mounted package, available in a ±2% tolerance variant (BZV55-B) with a nominal working voltage of 3.6 V. The diodes feature a non-repetitive peak reverse power dissipation of 40 W and a total power dissipation of 500 mW, with a junction temperature range of -65 °C to +200 °C. Reverse current at 1 V is specified as ≤5 µA for this voltage rating.
Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V.
Features and benefits
Applications
Zener Diode, 3.6V V(Z), 2%, 0.4W, Silicon, Unidirectional
Zener Diode 3.6V 500mW ±2% Surface Mount LLDS; MiniMelf
Zener Diode 3.6V 500mW ±2% Surface Mount LLDS; MiniMelf
Zener Diode 3.6V 500mW ±2% Surface Mount LLDS; MiniMelf
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026164-BZV55-B3V6,1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.6V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: SOD-80C
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
ZENER DIODE, 3.6V, 0.4W, SOD-80C; Zener Voltage Vz Typ:3.6V; Power Dissipation Pd:400mW; Diode Case Style:SOD-80C; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:BZV55 Series; Automotive RoHS Compliant: Yes
| Nexperia B.V. | Rochester Electronics | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZV55-B3V6,115 | BZV55-B3V6,115 | 1727-1624-2-ND | 1026164-BZV55-B3V6,115 | 32AC6795 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Diodes - Zener - Single - BZV55-B3V6,115 | Zener Diode, 3.6V, 0.4W, Sod-80C; Zener Voltage Vz Typ Nexperia | |
| Diode Applications | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Life Cycle Stage | Active | Active | |||
| Package | SOD80 | SOD-80C; SOD-80 | SOD-80C; SOD-80 | ||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) |