Nexperia B.V. Voltage regulator diodes BZV55-B20,115

Description
Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Total power dissipation: ≤ 500 mW Two tolerance series: ±2 % and ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Low differential resistance Small hermetically sealed glass SMD package Applications General regulation functions
Request a Quote
Description
Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Total power dissipation: ≤ 500 mW Two tolerance series: ±2 % and ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Low differential resistance Small hermetically sealed glass SMD package Applications General regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Low-power voltage regulator diodes in small hermetically sealed glass SOD80C surface-mounted packages, available in ±2% (BZV55-B) and ±5% (BZV55-C) tolerance variants with nominal working voltages from 2.4 V to 75 V. The diodes have a non-repetitive peak reverse power dissipation of ≤40 W and a total power dissipation of ≤500 mW. The forward voltage is ≤0.9 V at 10 mA, and the junction temperature range is −65 °C to +200 °C.

Datasheet Summary
Powered by GS/AI

Low-power voltage regulator diodes in small hermetically sealed glass SOD80C surface-mounted packages, available in ±2% (BZV55-B) and ±5% (BZV55-C) tolerance variants with nominal working voltages from 2.4 V to 75 V. The diodes have a non-repetitive peak reverse power dissipation of ≤40 W and a total power dissipation of ≤500 mW. The forward voltage is ≤0.9 V at 10 mA, and the junction temperature range is −65 °C to +200 °C.

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZV55-B20,115 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZV55-B20,115
Voltage regulator diodes BZV55-B20,115
Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Total power dissipation: ≤ 500 mW Two tolerance series: ±2 % and ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Low differential resistance Small hermetically sealed glass SMD package Applications General regulation functions

Low-power voltage regulator diodes in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. The diodes are available in the normalized E24 ±2 % (BZV55-B) and approximately ±5 % (BZV55-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V.

Features and benefits

  • Non-repetitive peak reverse power dissipation: ≤ 40 W
  • Total power dissipation: ≤ 500 mW
  • Two tolerance series: ±2 % and ±5 %
  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Low differential resistance
  • Small hermetically sealed glass SMD package

Applications

  • General regulation functions
Supplier's Site Datasheet
Diodes - Zener - Single - BZV55-B20,115 - 1026143-BZV55-B20,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZV55-B20,115
1026143-BZV55-B20,115
Diodes - Zener - Single - BZV55-B20,115 1026143-BZV55-B20,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1026143-BZV55-B20,11 5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 14V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 55 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: SOD-80C Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026143-BZV55-B20,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 14V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 55 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: SOD-80C
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - 1727-4951-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-4951-6-ND
Single Zener Diodes 1727-4951-6-ND
Zener Diode 20V 500mW ±2% Surface Mount LLDS; MiniMelf

Zener Diode 20V 500mW ±2% Surface Mount LLDS; MiniMelf

Buy Now Datasheet
Single Zener Diodes - 1727-4951-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-4951-1-ND
Single Zener Diodes 1727-4951-1-ND
Zener Diode 20V 500mW ±2% Surface Mount LLDS; MiniMelf

Zener Diode 20V 500mW ±2% Surface Mount LLDS; MiniMelf

Buy Now Datasheet
Single Zener Diodes - 1727-4951-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-4951-2-ND
Single Zener Diodes 1727-4951-2-ND
Zener Diode 20V 500mW ±2% Surface Mount LLDS; MiniMelf

Zener Diode 20V 500mW ±2% Surface Mount LLDS; MiniMelf

Buy Now Datasheet
 - BZV55-B20,115 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 20V V(Z), 2%, 0.4W, Silicon, Unidirectional

Zener Diode, 20V V(Z), 2%, 0.4W, Silicon, Unidirectional

Supplier's Site Datasheet
Zener Diodes - 1821923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1821923
Zener Diodes 1821923
DIODE ZENER 2 PCT

DIODE ZENER 2 PCT

Supplier's Site
Zener Diodes - 1817356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1817356
Zener Diodes 1817356
DIODE ZENER 2 PCT

DIODE ZENER 2 PCT

Supplier's Site
Zener Diodes - 1821923P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1821923P
Zener Diodes 1821923P
DIODE ZENER 2 PCT

DIODE ZENER 2 PCT

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZV55-B20,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZV55-B20,115
Discrete Semiconductor Products - Diodes - Zener BZV55-B20,115
DIODE ZENER 20V 500MW LLDS

DIODE ZENER 20V 500MW LLDS

Supplier's Site
Zener Diode, 0.5W, 20V, Sod-80C; Zener Voltage Nom Nexperia - 93X3988 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.5W, 20V, Sod-80C; Zener Voltage Nom Nexperia
93X3988
Zener Diode, 0.5W, 20V, Sod-80C; Zener Voltage Nom Nexperia 93X3988
ZENER DIODE, 0.5W, 20V, SOD-80C; Zener Voltage Nom:20V; Power Dissipation:500mW; Diode Case Style:SOD-80C; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Surface Mount; Product Range:BZV55 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 0.5W, 20V, SOD-80C; Zener Voltage Nom:20V; Power Dissipation:500mW; Diode Case Style:SOD-80C; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Surface Mount; Product Range:BZV55 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZV55-B20,115 1026143-BZV55-B20,115 1727-4951-6-ND BZV55-B20,115 1821923 1817356 BZV55-B20,115 93X3988
Product Name Voltage regulator diodes Diodes - Zener - Single - BZV55-B20,115 Single Zener Diodes Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 0.5W, 20V, Sod-80C; Zener Voltage Nom Nexperia
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active Active
Package SOD-80C; SOD-80 SOD80 SOD-80; SOD-80 Sod-80c MiniMELF; MELF; LLDS; MiniMelf SOD-80C; SOD-80
VZ 20 volts 20 volts
Unlock Full Specs
to access all available technical data