Medium-power voltage regulator diodes in a SOT89 plastic SMD package.
The diodes are available in the normalized E24 approx. +-5pct tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V (BZV49-C2V4 to BZV49-C75).
Features and benefits
Applications
DIODE ZENER 43V 1W SOT89 Product overview: BZV49-C43,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 1W, SOT89. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 1W, SOT89, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV49-C43,115 can be used for catalog matching and distributor lookup.
Zener Diode 43V 1W ±5% Surface Mount SOT-89
Zener Diode 43V 1W ±5% Surface Mount SOT-89
Zener Diode 43V 1W ±5% Surface Mount SOT-89
Zener Diode, 43V V(Z), 5%, 1W, Silicon, Unidirectional, TO-243AA
DIODE ZENER 43V 1W SOT89
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZV49-C43,115 | 287-BZV49-C43,115 | 1727-5549-2-ND | BZV49-C43,115 | BZV49-C43,115 | 28AK7159 |
| Product Name | Voltage regulator diodes | 43V 1W SOT89 Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes Rohs Compliant Nexperia | |
| Diode Applications | Voltage Regulation | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| VF | 1 to 1.00E-3 volts | |||||
| IF | 250 mA | |||||
| Tj | 150 C (302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |