General-purpose Zener diodes in an SOD123F surface-mounted plastic package with a total power dissipation of up to 830 mW and a nominal voltage range of 2.4 V to 75 V. The BZT52H-A56 variant has a working voltage of 56 V with a ±1 % tolerance, a dynamic resistance of 375 Ω at 2 mA, and a reverse current of 120 μA at 52.2 V. The diode has a temperature coefficient of 39.2 mV/K, a forward voltage of 0.9 V at 10 mA, and a non-repetitive peak reverse current rating of 0.3 A for a 100 μs pulse.
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 56V 375MW SOD123F
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZT52H-A56X | 1727-BZT52H-A56XTR-ND |
| Product Name | Voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |