General-purpose Zener diodes in an SOD123F surface-mounted plastic package with a total power dissipation of up to 830 mW and a nominal working voltage range of 2.4 V to 75 V. The BZT52H-A27 variant has a breakdown voltage of 27 V with a tolerance of ±1 %, a maximum reverse current of 50 μA at 20.4 V, a differential resistance of 250 Ω at 2 mA, and a maximum capacitance of 25.3 pF. The package supports surface-mounted design with cathode identification by a marking bar.
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 27V 375MW SOD123F
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZT52H-A27X | 1727-BZT52H-A27XTR-ND |
| Product Name | Voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |