Low-current voltage regulator diodes in an SOD123F surface-mounted plastic package measuring 2.6 mm × 1.6 mm × 1.1 mm, with a total power dissipation of up to 830 mW when mounted on a 1 cm² cathode pad, a Zener voltage range of 1.8 V to 51 V, and operation specified at 50 μA. The BZT5250H-C8V2X variant belongs to the ±5 % tolerance series and exhibits an intentional rise in leakage current for improved fast switching and noise reduction. Operating junction temperature ranges from -55 °C to 150 °C, with thermal resistance from junction to ambient of 150 K/W under rated mounting conditions.
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 8.2V 375MW SOD123F
DIODE ZENER 8.2V 375MW SOD123F
DIODE ZENER 8.2V 375MW SOD123F
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZT5250H-C8V2X | 1727-BZT5250H-C8V2XTR-ND |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |