General-purpose Zener diodes in an SOD123 surface-mounted plastic package with a total power dissipation of up to 590 mW, a wide working voltage range from 2.4 V to 75 V, and two tolerance series of ±2% and approximately ±5%. The device operates with a junction temperature up to 150 °C and ambient temperature from -55 °C to +150 °C.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 3.9V 590MW SOD123
ZENER DIODES ROHS COMPLIANT: YES
Zener Diodes BZT52-B3V9/SOD123/SO
| Nexperia B.V. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-B3V9J | BZT52-B3V9J | 28AK6936 | BZT52-B3V9J |
| Product Name | Voltage regulator diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes Rohs Compliant Nexperia | Zener Diodes |
| Diode Applications | Voltage Regulation | |||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | |||
| IF | 250 mA | |||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) |