ZENER DIODE, 425mW, 12.7V, SOT-663; Zener Voltage Nom:12V; Diode Configuration:Dual Common Anode; Power Dissipation:425mW; Operating Temperature Max:150°C; Diode Case Style:SOT-663; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 37K9820 |
| Product Name | Zener Diode, 425Mw, 12.7V, Sot-663; Zener Voltage Nom Nexperia |
| Package | SOT-663 |