Dual voltage regulator diodes in a SOT23 surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm, with a common anode configuration and a working voltage range of 2.4 V to 75 V. The C-series variants have a tolerance of approximately ±5 %, a non-repetitive peak reverse power dissipation of 40 W, and a total power dissipation of 300 mW. Qualified to AEC-Q101 for automotive applications.
General-purpose Zener diodes in a SOT23 small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER ARRAY 7.5V TO-236AB
DIODE ZENER ARRAY 7.5V TO-236AB
DIODE ZENER ARRAY 7.5V TO-236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diode Arrays |
| Product Number | BZB84-C7V5-QR | 1727-BZB84-C7V5-QRTR-ND |
| Product Name | Dual voltage regulator diodes | Zener Diode Arrays |
| Diode Applications | Voltage Regulation | |
| RoHS Compliant | RoHS | |
| VF | 0.9000 to 9.00E-4 volts |