Nexperia B.V. N-channel 40 V, 8 mΩ standard level MOSFET in LFPAK33 BUK7M8R0-40EX

Description
Standard level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Standard level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 40 V, 8 mΩ standard level MOSFET in LFPAK33 (SOT1210) package, rated for 175 °C junction temperature and compliant with AEC-Q101. Continuous drain current is 69 A at 25 °C mounting base temperature, with total power dissipation of 75 W. Features repetitive avalanche capability and true standard level gate threshold. Used in 12 V automotive systems for motor, lamp, and solenoid control.

Datasheet Summary
Powered by GS/AI

N-channel 40 V, 8 mΩ standard level MOSFET in LFPAK33 (SOT1210) package, rated for 175 °C junction temperature and compliant with AEC-Q101. Continuous drain current is 69 A at 25 °C mounting base temperature, with total power dissipation of 75 W. Features repetitive avalanche capability and true standard level gate threshold. Used in 12 V automotive systems for motor, lamp, and solenoid control.

Suppliers

Company
Product
Description
Supplier Links
N-channel 40 V, 8 mΩ standard level MOSFET in LFPAK33 - BUK7M8R0-40EX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 40 V, 8 mΩ standard level MOSFET in LFPAK33
BUK7M8R0-40EX
N-channel 40 V, 8 mΩ standard level MOSFET in LFPAK33 BUK7M8R0-40EX
Standard level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Standard level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 Compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True standard level gate with VGS(th) rating of greater than 1 V at 175 °C

Applications

  • 12 V automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-2565-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2565-6-ND
Single FETs, MOSFETs 1727-2565-6-ND
N-Channel 40V 69A (Tc) 75W (Tc) Surface Mount LFPAK33

N-Channel 40V 69A (Tc) 75W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2565-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2565-2-ND
Single FETs, MOSFETs 1727-2565-2-ND
N-Channel 40V 69A (Tc) 75W (Tc) Surface Mount LFPAK33

N-Channel 40V 69A (Tc) 75W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2565-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2565-1-ND
Single FETs, MOSFETs 1727-2565-1-ND
N-Channel 40V 69A (Tc) 75W (Tc) Surface Mount LFPAK33

N-Channel 40V 69A (Tc) 75W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Singapore, Singapore
N-Channel 40 V MOSFET Transistor
278-BUK7M8R0-40EX
N-Channel 40 V MOSFET Transistor 278-BUK7M8R0-40EX
BUK7M8R0-40E - N-channel 40 V, 8 mΩ standard level MOSFET in LFPAK33 Product overview: BUK7M8R0-40EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7M8R0-40EX can be used for catalog matching and distributor lookup.

BUK7M8R0-40E - N-channel 40 V, 8 mΩ standard level MOSFET in LFPAK33 Product overview: BUK7M8R0-40EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7M8R0-40EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1116675-BUK7M8R0-40EX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1116675-BUK7M8R0-40EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1116675-BUK7M8R0-40EX
Win Source Part Number: 1116675-BUK7M8R0-40E X Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchMOS™ Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 69A (Tc) Rds On (Max) @ Id, Vgs: 8mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 75W (Tc) Package / Case: SOT-1210, 8-LFPAK33 (5-Lead) Supplier Device Package: LFPAK33 Gate Charge (Qg) (Max) @ Vgs: 23.8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1567 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 568-13009-6-ND,568-1 3009-2,BUK7M8R0-40EX -ND,1727-2565-1,568- 13009-1,1727-2565-2, BUK7M8R0-40E,115,934 070081115,1727-2565- 6,568-13009-1-ND,568 -13009-2-ND,568-1300 9-6 Base Product Number: BUK7M8 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1116675-BUK7M8R0-40EX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchMOS™
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 69A (Tc)
Rds On (Max) @ Id, Vgs: 8mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power Dissipation (Max): 75W (Tc)
Package / Case: SOT-1210, 8-LFPAK33 (5-Lead)
Supplier Device Package: LFPAK33
Gate Charge (Qg) (Max) @ Vgs: 23.8 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1567 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 568-13009-6-ND,568-13009-2,BUK7M8R0-40EX-ND,1727-2565-1,568-13009-1,1727-2565-2,BUK7M8R0-40E,115,934070081115,1727-2565-6,568-13009-1-ND,568-13009-2-ND,568-13009-6
Base Product Number: BUK7M8
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET BUK7M8R0-40E/MLFPAK/ REEL 7" Q1

MOSFET BUK7M8R0-40E/MLFPAK/REEL 7" Q1

Buy Now Datasheet
Single FETs, MOSFETs - BUK7M8R0-40EX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK7M8R0-40EX
Single FETs, MOSFETs BUK7M8R0-40EX
MOSFET N-CH 40V 69A LFPAK33

MOSFET N-CH 40V 69A LFPAK33

Supplier's Site Datasheet
Mosfet, N-Ch, Auto, 69A, 40V, Sot1210; Transistor Polarity Nexperia - 17AC9448 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, Auto, 69A, 40V, Sot1210; Transistor Polarity Nexperia
17AC9448
Mosfet, N-Ch, Auto, 69A, 40V, Sot1210; Transistor Polarity Nexperia 17AC9448
MOSFET, N-CH, AUTO, 69A, 40V, SOT1210; Transistor Polarity:N Channel; Continuous Drain Current Id:69A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0066ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, AUTO, 69A, 40V, SOT1210; Transistor Polarity:N Channel; Continuous Drain Current Id:69A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0066ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 40V, Sot-1210; Transistor Polarity Nexperia - 28AK6715 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 40V, Sot-1210; Transistor Polarity Nexperia
28AK6715
Mosfet, Aec-Q101, N-Ch, 40V, Sot-1210; Transistor Polarity Nexperia 28AK6715
MOSFET, AEC-Q101, N-CH, 40V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:69A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0066ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 40V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:69A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0066ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site
MOSFET N-CH 40V MLFPAK - 554-BUK7M8R0-40EX - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 40V MLFPAK
554-BUK7M8R0-40EX
MOSFET N-CH 40V MLFPAK 554-BUK7M8R0-40EX
MOSFET N-CH 40V MLFPAK

MOSFET N-CH 40V MLFPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7M8R0-40EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7M8R0-40EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7M8R0-40EX
MOSFET N-CH 40V 69A LFPAK33

MOSFET N-CH 40V 69A LFPAK33

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BUK7M8R0-40EX 1727-2565-6-ND 278-BUK7M8R0-40EX 1116675-BUK7M8R0-40EX BUK7M8R0-40EX BUK7M8R0-40EX 17AC9448 554-BUK7M8R0-40EX BUK7M8R0-40EX
Product Name N-channel 40 V, 8 mΩ standard level MOSFET in LFPAK33 Single FETs, MOSFETs N-Channel 40 V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Single FETs, MOSFETs Mosfet, N-Ch, Auto, 69A, 40V, Sot1210; Transistor Polarity Nexperia MOSFET N-CH 40V MLFPAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 40 volts 40 volts 40 volts
IDSS 69000 milliamps 69000 milliamps 69000 milliamps
VGS(off) 20 volts
PD 75 milliwatts 75000 milliwatts 75000 milliwatts 75000 milliwatts
Unlock Full Specs
to access all available technical data