Nexperia B.V. Single FETs, MOSFETs BUK7E04-40A,127

Description
N-Channel 40V 75A (Tc) 300W (Tc) Through Hole I2PAK
Request a Quote Datasheet
Description
N-Channel 40V 75A (Tc) 300W (Tc) Through Hole I2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1727-7227-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7227-ND
Single FETs, MOSFETs 1727-7227-ND
N-Channel 40V 75A (Tc) 300W (Tc) Through Hole I2PAK

N-Channel 40V 75A (Tc) 300W (Tc) Through Hole I2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346197-BUK7E04-40A,127 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346197-BUK7E04-40A,127
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346197-BUK7E04-40A,127
Win Source Part Number: 1346197-BUK7E04-40A, 127 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Automotive, AEC-Q101, TrenchMOS™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Power Dissipation (Max): 300W (Tc) Mounting Type: Through Hole Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA Supplier Device Package: I2PAK Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 75A (Tc) Rds On (Max) @ Id, Vgs: 4.5mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 117 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5730 pF @ 25 V

Win Source Part Number: 1346197-BUK7E04-40A,127
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Automotive, AEC-Q101, TrenchMOS™
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Power Dissipation (Max): 300W (Tc)
Mounting Type: Through Hole
Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA
Supplier Device Package: I2PAK
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 75A (Tc)
Rds On (Max) @ Id, Vgs: 4.5mOhm @ 25A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Gate Charge (Qg) (Max) @ Vgs: 117 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5730 pF @ 25 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7E04-40A,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7E04-40A,127
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7E04-40A,127
MOSFET N-CH 40V 75A I2PAK

MOSFET N-CH 40V 75A I2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1727-7227-ND 1346197-BUK7E04-40A,127 BUK7E04-40A,127
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA SOT3 TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB40N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details