Nexperia B.V. N-channel 100V, 0.99mΩ, Standard Level MOSFET in CCPAK1212 BUK7A1R0-100LJ

Description
Automotive qualified N-channel MOSFET using the latest Trench 12 low ohmic split-gate technology, for ultra-low RDS(on) capability, housed in a CCPAK1212 (SOT8000A) package. This product has been fully designed and qualified to meet AEC-Q101 requirements delivering high performance and reliability. Features and benefits Fully automotive qualified to AEC-Q101: 175 °C rating suitable for thermally demanding automotive environments. Trench 12 split-gate trench technology: Reduced cell pitch enables enhanced power density resulting in lower conduction losses. Fast and efficient switching with optimal damping for low spiking and improved switching efficiency. CCPAK mounting base Large cross-sectional area of exposed drain tab for excellent thermal dissipation and low steady state thermal resistance. CCPAK gull-wing leads: High Board Level Reliability (BLR), pins absorbing mechanical stress during thermal cycling. Visual (AOI) soldering inspection, no need for expensive x-ray equipment. CCPAK copper clip technology: Low transient thermal resistance and package inductance. High maximum current capability and improved current spreading on silicon die. Applications Light-electric / Electric vehicle applications 48V to 12V DC-DC Converters Synchronous rectifier for On-Board Charging (OBC) systems 48V Traction Inverters 48V Belt Starter Generator (BSG) Battery Management Systems
Request a Quote
Description
Automotive qualified N-channel MOSFET using the latest Trench 12 low ohmic split-gate technology, for ultra-low RDS(on) capability, housed in a CCPAK1212 (SOT8000A) package. This product has been fully designed and qualified to meet AEC-Q101 requirements delivering high performance and reliability. Features and benefits Fully automotive qualified to AEC-Q101: 175 °C rating suitable for thermally demanding automotive environments. Trench 12 split-gate trench technology: Reduced cell pitch enables enhanced power density resulting in lower conduction losses. Fast and efficient switching with optimal damping for low spiking and improved switching efficiency. CCPAK mounting base Large cross-sectional area of exposed drain tab for excellent thermal dissipation and low steady state thermal resistance. CCPAK gull-wing leads: High Board Level Reliability (BLR), pins absorbing mechanical stress during thermal cycling. Visual (AOI) soldering inspection, no need for expensive x-ray equipment. CCPAK copper clip technology: Low transient thermal resistance and package inductance. High maximum current capability and improved current spreading on silicon die. Applications Light-electric / Electric vehicle applications 48V to 12V DC-DC Converters Synchronous rectifier for On-Board Charging (OBC) systems 48V Traction Inverters 48V Belt Starter Generator (BSG) Battery Management Systems
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Automotive qualified N-channel MOSFET in CCPAK1212 (SOT8000A) package, rated for 100 V drain-source voltage and 175 °C junction temperature, designed for high-current applications such as 48V DC-DC converters and traction inverters. The package features an exposed drain tab for thermal dissipation, gull-wing leads for high board-level reliability, and copper clip technology for low inductance. It has a drain current capability of 460 A at 25 °C and a typical on-state resistance of 0.78 mΩ at 25 °C with VGS = 10 V and ID = 25 A, rising to 1.7 mΩ at 175 °C. The device is fully qualified to AEC-Q101 standards with an avalanche energy rating of 1630 mJ.

Datasheet Summary
Powered by GS/AI

Automotive qualified N-channel MOSFET in CCPAK1212 (SOT8000A) package, rated for 100 V drain-source voltage and 175 °C junction temperature, designed for high-current applications such as 48V DC-DC converters and traction inverters. The package features an exposed drain tab for thermal dissipation, gull-wing leads for high board-level reliability, and copper clip technology for low inductance. It has a drain current capability of 460 A at 25 °C and a typical on-state resistance of 0.78 mΩ at 25 °C with VGS = 10 V and ID = 25 A, rising to 1.7 mΩ at 175 °C. The device is fully qualified to AEC-Q101 standards with an avalanche energy rating of 1630 mJ.

Suppliers

Company
Product
Description
Supplier Links
N-channel 100V, 0.99mΩ, Standard Level MOSFET in CCPAK1212 - BUK7A1R0-100LJ - Nexperia B.V.
Nijmegen, Netherlands
N-channel 100V, 0.99mΩ, Standard Level MOSFET in CCPAK1212
BUK7A1R0-100LJ
N-channel 100V, 0.99mΩ, Standard Level MOSFET in CCPAK1212 BUK7A1R0-100LJ
Automotive qualified N-channel MOSFET using the latest Trench 12 low ohmic split-gate technology, for ultra-low RDS(on) capability, housed in a CCPAK1212 (SOT8000A) package. This product has been fully designed and qualified to meet AEC-Q101 requirements delivering high performance and reliability. Features and benefits Fully automotive qualified to AEC-Q101: 175 °C rating suitable for thermally demanding automotive environments. Trench 12 split-gate trench technology: Reduced cell pitch enables enhanced power density resulting in lower conduction losses. Fast and efficient switching with optimal damping for low spiking and improved switching efficiency. CCPAK mounting base Large cross-sectional area of exposed drain tab for excellent thermal dissipation and low steady state thermal resistance. CCPAK gull-wing leads: High Board Level Reliability (BLR), pins absorbing mechanical stress during thermal cycling. Visual (AOI) soldering inspection, no need for expensive x-ray equipment. CCPAK copper clip technology: Low transient thermal resistance and package inductance. High maximum current capability and improved current spreading on silicon die. Applications Light-electric / Electric vehicle applications 48V to 12V DC-DC Converters Synchronous rectifier for On-Board Charging (OBC) systems 48V Traction Inverters 48V Belt Starter Generator (BSG) Battery Management Systems

Automotive qualified N-channel MOSFET using the latest Trench 12 low ohmic split-gate technology, for ultra-low RDS(on) capability, housed in a CCPAK1212 (SOT8000A) package. This product has been fully designed and qualified to meet AEC-Q101 requirements delivering high performance and reliability.

Features and benefits

Fully automotive qualified to AEC-Q101:

  • 175 °C rating suitable for thermally demanding automotive environments.

Trench 12 split-gate trench technology:

  • Reduced cell pitch enables enhanced power density resulting in lower conduction losses.
  • Fast and efficient switching with optimal damping for low spiking and improved switching efficiency.

CCPAK mounting base

  • Large cross-sectional area of exposed drain tab for excellent thermal dissipation and low steady state thermal resistance.

CCPAK gull-wing leads:

  • High Board Level Reliability (BLR), pins absorbing mechanical stress during thermal cycling.
  • Visual (AOI) soldering inspection, no need for expensive x-ray equipment.

CCPAK copper clip technology:

  • Low transient thermal resistance and package inductance.
  • High maximum current capability and improved current spreading on silicon die.

Applications

  • Light-electric / Electric vehicle applications
  • 48V to 12V DC-DC Converters
  • Synchronous rectifier for On-Board Charging (OBC) systems
  • 48V Traction Inverters
  • 48V Belt Starter Generator (BSG)
  • Battery Management Systems
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK7A1R0-100LJ
Product Name N-channel 100V, 0.99mΩ, Standard Level MOSFET in CCPAK1212
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 460000 milliamps
VGS(off) 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002BKM,315 - 1004053-2N7002BKM,315 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 60 volts
PD 360 milliwatts
View Details
5 suppliers
N-channel 100 V, 153 mΩ standard level MOSFET in LFPAK56 - BUK7Y153-100EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 9400 milliamps
View Details
7 suppliers
N-channel 40 V, 29 mΩ standard level MOSFET in LFPAK56 - BUK7Y29-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 26000 milliamps
View Details
6 suppliers
Single FETs, MOSFETs - 2N7002CKVL-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers