Nexperia B.V. N-channel TrenchMOS standard level FET BUK761R6-40E,118

Description
Standard level N-channel MOSFET in a SOT404A package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits AEC-Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V Automotive systems Electric and electro-hydraulic power steering Motors, lamps and solenoid control Start-Stop micro-hybrid applications Transmission control Ultra high performance power switching
Request a Quote
Description
Standard level N-channel MOSFET in a SOT404A package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits AEC-Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V Automotive systems Electric and electro-hydraulic power steering Motors, lamps and solenoid control Start-Stop micro-hybrid applications Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel TrenchMOS standard level FET in a D2PAK (SOT404A) package, rated for 40 V drain-source voltage and 120 A continuous drain current at 25 °C mounting base temperature, with a maximum junction temperature of 175 °C. It has a typical on-state resistance of 1.3 mΩ at 25 °C and is AEC-Q101 compliant with repetitive avalanche capability. The device is suited for high-performance automotive applications including power steering, start-stop systems, and transmission control.

Datasheet Summary
Powered by GS/AI

N-channel TrenchMOS standard level FET in a D2PAK (SOT404A) package, rated for 40 V drain-source voltage and 120 A continuous drain current at 25 °C mounting base temperature, with a maximum junction temperature of 175 °C. It has a typical on-state resistance of 1.3 mΩ at 25 °C and is AEC-Q101 compliant with repetitive avalanche capability. The device is suited for high-performance automotive applications including power steering, start-stop systems, and transmission control.

Suppliers

Company
Product
Description
Supplier Links
N-channel TrenchMOS standard level FET - BUK761R6-40E,118 - Nexperia B.V.
Nijmegen, Netherlands
N-channel TrenchMOS standard level FET
BUK761R6-40E,118
N-channel TrenchMOS standard level FET BUK761R6-40E,118
Standard level N-channel MOSFET in a SOT404A package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits AEC-Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V Automotive systems Electric and electro-hydraulic power steering Motors, lamps and solenoid control Start-Stop micro-hybrid applications Transmission control Ultra high performance power switching

Standard level N-channel MOSFET in a SOT404A package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • AEC-Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True standard level gate with VGS(th) rating of greater than 1 V at 175 °C

Applications

  • 12 V Automotive systems
  • Electric and electro-hydraulic power steering
  • Motors, lamps and solenoid control
  • Start-Stop micro-hybrid applications
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-BUK761R6-40E,118TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK761R6-40E,118TR-ND
Single FETs, MOSFETs 1727-BUK761R6-40E,118TR-ND
N-Channel 40V 120A (Tc) 349W (Tc) Surface Mount D2PAK

N-Channel 40V 120A (Tc) 349W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK761R6-40E,118 - 1025260-BUK761R6-40E,118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK761R6-40E,118
1025260-BUK761R6-40E,118
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK761R6-40E,118 1025260-BUK761R6-40E,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1025260-BUK761R6-40E ,118 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 349W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 145nC @ 10V Max Input Capacitance: 11340pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.6 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1025260-BUK761R6-40E,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 349W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 145nC @ 10V
Max Input Capacitance: 11340pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.6 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 40V 120A MOSFET Transistor
278-BUK761R6-40E,118
SMD 40V 120A MOSFET Transistor 278-BUK761R6-40E,118
40V 120A N-CH Power MOSFET D2PAK Surface Mount Product overview: BUK761R6-40E,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK761R6-40E,118 can be used for catalog matching and distributor lookup.

40V 120A N-CH Power MOSFET D2PAK Surface Mount Product overview: BUK761R6-40E,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK761R6-40E,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 120 A, 40 V, 0.0013 Ohm, 10 V, 3 V Rohs Compliant Nexperia - 95T5561 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 120 A, 40 V, 0.0013 Ohm, 10 V, 3 V Rohs Compliant Nexperia
95T5561
Mosfet Transistor, N Channel, 120 A, 40 V, 0.0013 Ohm, 10 V, 3 V Rohs Compliant Nexperia 95T5561
MOSFET Transistor, N Channel, 120 A, 40 V, 0.0013 ohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 120 A, 40 V, 0.0013 ohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK761R6-40E,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK761R6-40E,118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK761R6-40E,118
MOSFET N-CH 40V 120A D2PAK

MOSFET N-CH 40V 120A D2PAK

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BUK761R6-40E,118 1727-BUK761R6-40E,118TR-ND 1025260-BUK761R6-40E,118 278-BUK761R6-40E,118 95T5561 BUK761R6-40E,118
Product Name N-channel TrenchMOS standard level FET Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK761R6-40E,118 SMD 40V 120A MOSFET Transistor Mosfet Transistor, N Channel, 120 A, 40 V, 0.0013 Ohm, 10 V, 3 V Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT404A SOT404A TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive Automotive
Polarity N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 40 volts 40 volts
Unlock Full Specs
to access all available technical data