Manufacturer: Nexperia USA Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050067-BUK7514-60E
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 60 V
Resistance: 9.6 mΩ
Number of Pins: 3
Categories: OEM Parts(A-B)
Case / Package: TO-220AB
Alternative Parts (Cross-Reference): BUK7514-60EBUK751460
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Compliant
REACH SVHC: No SVHC
Max Power Dissipation: 96 W
Continuous Drain Current (ID): 58 A
Drain to Source Resistance: 9.6 mΩ
Threshold Voltage: 3 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1050067-BUK7514-60E |
| Product Name | OEM Parts - OEM Parts (A - B) - BUK7514-60E |