P-channel enhancement mode Field-Effect Transistor (FET) in an LFPAK56 (Power SO8) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.
Features and benefits
Applications
BUK6Y55-80P/SOT669/L
BUK6Y55-80P/SOT669/L
BUK6Y55-80P/SOT669/L
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | BUK6Y55-80PX | 1727-BUK6Y55-80PXTR-ND |
| Product Name | 80 V, P-channel Trench MOSFET | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | -80 volts | |
| IDSS | -35000 milliamps | |
| VGS(off) | 20 volts | |
| PD | 150 milliwatts |