Nexperia B.V. Single FETs, MOSFETs BUK663R5-30C,118

Description
N-Channel 30V 100A (Tc) 158W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 30V 100A (Tc) 158W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1727-5522-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-5522-2-ND
Single FETs, MOSFETs 1727-5522-2-ND
N-Channel 30V 100A (Tc) 158W (Tc) Surface Mount D2PAK

N-Channel 30V 100A (Tc) 158W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
30V 100A MOSFET Transistor
278-BUK663R5-30C,118
30V 100A MOSFET Transistor 278-BUK663R5-30C,118
MOSFET N-CH 30V 100A D2PAK Product overview: BUK663R5-30C,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK663R5-30C,118 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 100A D2PAK Product overview: BUK663R5-30C,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK663R5-30C,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK663R5-30C,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK663R5-30C,118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK663R5-30C,118
MOSFET N-CH 30V 100A D2PAK

MOSFET N-CH 30V 100A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1727-5522-2-ND 278-BUK663R5-30C,118 BUK663R5-30C,118
Product Name Single FETs, MOSFETs 30V 100A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details