BTA204W-600D is a 3Q Hi-Com triac in a SC-73 (SOT223) surface-mounted package for use in motor control and inductive load applications. It has a repetitive peak off-state voltage of 600 V and an RMS on-state current rating of 1 A at a solder point temperature up to 108 °C. The device supports direct triggering from low power drivers with a gate trigger current of 5 mA and exhibits high commutation capability and dV/dt immunity. The junction temperature rating is 125 °C. The package includes a mounting base connected to terminal T2.
TRIAC 600V 11A 4-Pin(3+Tab) SC-73 T/R Product overview: BTA204W-600D,135 from Nexperia is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 11A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA204W-600D,135
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Triacs |
| Product Number | 300-BTA204W-600D,135 |
| Product Name | 600V 11A Triac |
| Standards and Certifications | RoHS |