PNP Darlington transistor in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm × 2.5 mm × 1.5 mm, with integrated diode and resistor. Rated for a collector current of -1 A and collector-emitter voltage of -45 V, with a total power dissipation of 1.3 W at 25 °C ambient temperature. Junction temperature operates up to 150 °C. Qualified to AEC-Q101 for automotive applications. Thermal resistance from junction to ambient is 96 K/W when mounted on an FR4 PCB with a 6 cm² collector pad. NPN complement is BST50-Q.
PNP Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
NPN complement: BST50-Q
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | BST60-QX |
| Product Name | PNP Darlington transistor |
| VCEO | -45 volts |
| IC(max) | -1 milliamps |
| PD | 1.3 milliwatts |