NPN Darlington transistor in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm, with integrated diode and resistor. Rated for a collector current of 1 A, collector-emitter voltage of 80 V, and peak collector current of 2 A. Junction temperature range is -65 °C to 150 °C. Qualified to AEC-Q101 for automotive applications. Thermal resistance from junction to ambient is 96 K/W when mounted on a 6 cm² copper pad on FR4 PCB. PNP complement is BST62-Q.
NPN Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
PNP complement: BST62-Q
Features and benefits
Applications
BST52-Q/SOT89/MPT3
BST52-Q/SOT89/MPT3
BST52-Q/SOT89/MPT3
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Darlington Transistors | Transistors |
| Product Number | BST52-QX | 1727-BST52-QXCT-ND |
| Product Name | NPN Darlington transistor | Single Bipolar Transistors |
| VCEO | 80 volts | |
| IC(max) | 1 milliamps | |
| PD | 1.3 milliwatts | |
| TJ | 150 C (302 F) |