NPN Darlington transistor in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm. Integrated diode and resistor. Collector-emitter voltage rated at 45 V, collector current at 1 A, with peak collector current capability of 2 A. Qualified to AEC-Q101 for automotive applications. PNP complement is BST60-Q. Applications include industrial switching such as print hammer, solenoid, relay, and lamp driving.
NPN Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
PNP complement: BST60-Q
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | BST50-QX |
| Product Name | NPN Darlington transistor |
| VCEO | 45 volts |
| IC(max) | 1 milliamps |
| PD | 1.3 milliwatts |